Panasonic Fixed Inductors - ELJ-ND56NKF ELJ-ND56NKF

Description
Manufacturer: Panasonic Win Source Part Number: 870361-ELJ-ND56NKF Series: ND Operating Temperature Range: -20°C ~ 85°C Features: 56 nH Unshielded Wirewound Inductor 360 mA 510mOhm Max 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: ELJ-ND56NKF-NDL, PCD2386DKR, ELJND56NKF-ND, PCD2386CT, ELJND56NKF, ELJ-ND56NKF-ND, PCD2386TR, Q4022383BC, Q4022383U
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870361-ELJ-ND56NKF Series: ND Operating Temperature Range: -20°C ~ 85°C Features: 56 nH Unshielded Wirewound Inductor 360 mA 510mOhm Max 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: ELJ-ND56NKF-NDL, PCD2386DKR, ELJND56NKF-ND, PCD2386CT, ELJND56NKF, ELJ-ND56NKF-ND, PCD2386TR, Q4022383BC, Q4022383U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ELJ-ND56NKF
870361-ELJ-ND56NKF
Fixed Inductors - ELJ-ND56NKF 870361-ELJ-ND56NKF
Manufacturer: Panasonic Win Source Part Number: 870361-ELJ-ND56NKF Series: ND Operating Temperature Range: -20°C ~ 85°C Features: 56 nH Unshielded Wirewound Inductor 360 mA 510mOhm Max 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: ELJ-ND56NKF-NDL, PCD2386DKR, ELJND56NKF-ND, PCD2386CT, ELJND56NKF, ELJ-ND56NKF-ND, PCD2386TR, Q4022383BC, Q4022383U

Manufacturer: Panasonic
Win Source Part Number: 870361-ELJ-ND56NKF
Series: ND
Operating Temperature Range: -20°C ~ 85°C
Features: 56 nH Unshielded Wirewound Inductor 360 mA 510mOhm Max 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: ELJ-ND56NKF-NDL, PCD2386DKR, ELJND56NKF-ND, PCD2386CT, ELJND56NKF, ELJ-ND56NKF-ND, PCD2386TR, Q4022383BC, Q4022383U

Buy Now Datasheet
360mA Inductor and Choke - 71-ELJ-ND56NKF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
360mA Inductor and Choke
71-ELJ-ND56NKF
360mA Inductor and Choke 71-ELJ-ND56NKF
56nH 10% 360mA 510mR 0805 Wirewound Inductor Product overview: ELJ-ND56NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 360mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND56NKF can be used for catalog matching and distributor lookup.

56nH 10% 360mA 510mR 0805 Wirewound Inductor Product overview: ELJ-ND56NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 360mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND56NKF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 870361-ELJ-ND56NKF 71-ELJ-ND56NKF
Product Name Fixed Inductors - ELJ-ND56NKF 360mA Inductor and Choke
Operating Temperature -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0302CS-7N4XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-037 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
50uH 35A Inductor and Choke - 839-DLFP-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 50 microH
Lead Style Lead Wire
View Details
2 suppliers