Panasonic SMD 385mA Inductor and Choke ELJ-ND47NJF

Description
47nH 385mA 460mR 0805 SMD Fixed Inductor Product overview: ELJ-ND47NJF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 385mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 385mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND47NJF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47nH 385mA 460mR 0805 SMD Fixed Inductor Product overview: ELJ-ND47NJF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 385mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 385mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND47NJF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 385mA Inductor and Choke - 71-ELJ-ND47NJF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 385mA Inductor and Choke
71-ELJ-ND47NJF
SMD 385mA Inductor and Choke 71-ELJ-ND47NJF
47nH 385mA 460mR 0805 SMD Fixed Inductor Product overview: ELJ-ND47NJF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 385mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 385mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND47NJF can be used for catalog matching and distributor lookup.

47nH 385mA 460mR 0805 SMD Fixed Inductor Product overview: ELJ-ND47NJF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 385mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 385mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND47NJF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-ND47NJF
Product Name SMD 385mA Inductor and Choke
Core Material Non-Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2392SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1911298P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1800 ohms
Rated DC Current 1500 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3238-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details