Panasonic SMD 520mA Inductor and Choke ELJ-ND15NKF

Description
15nH 520mA 240mR 0805 SMD Fixed Inductor Product overview: ELJ-ND15NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 520mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 520mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND15NKF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15nH 520mA 240mR 0805 SMD Fixed Inductor Product overview: ELJ-ND15NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 520mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 520mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND15NKF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 520mA Inductor and Choke - 71-ELJ-ND15NKF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 520mA Inductor and Choke
71-ELJ-ND15NKF
SMD 520mA Inductor and Choke 71-ELJ-ND15NKF
15nH 520mA 240mR 0805 SMD Fixed Inductor Product overview: ELJ-ND15NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 520mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 520mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND15NKF can be used for catalog matching and distributor lookup.

15nH 520mA 240mR 0805 SMD Fixed Inductor Product overview: ELJ-ND15NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 520mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 520mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND15NKF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-ND15NKF
Product Name SMD 520mA Inductor and Choke
Core Material Non-Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402DC-6N2XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3122-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
3 suppliers