Panasonic Fixed Inductors - ELJ-NCR68KF ELJ-NCR68KF

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 773764-ELJ-NCR68KF Series: NC Packaging: Reel package Type: Wirewound Operating Temperature Range: -20°C ~ 85°C Package: 1008 (2520 Metric) Current Rating: 110mA Shielding: Unshielded Inductance: 680nH Mounting: SMD Tolerance: ±10% Material - Core: Non-Magnetic Q @ Freq: 10 @ 25.2MHz Frequency - Self Resonant: 130MHz Test Frequency: 25.2MHz Part Status: Obsolete(EOL) Family Name: ELJ Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.85 Ohm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): NIN-NCR68KTRF; NIN-NCR68JTRF; NIN-NCR68KTR; NIN-NCR68JTR; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 773764-ELJ-NCR68KF Series: NC Packaging: Reel package Type: Wirewound Operating Temperature Range: -20°C ~ 85°C Package: 1008 (2520 Metric) Current Rating: 110mA Shielding: Unshielded Inductance: 680nH Mounting: SMD Tolerance: ±10% Material - Core: Non-Magnetic Q @ Freq: 10 @ 25.2MHz Frequency - Self Resonant: 130MHz Test Frequency: 25.2MHz Part Status: Obsolete(EOL) Family Name: ELJ Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.85 Ohm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): NIN-NCR68KTRF; NIN-NCR68JTRF; NIN-NCR68KTR; NIN-NCR68JTR; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ELJ-NCR68KF
773764-ELJ-NCR68KF
Fixed Inductors - ELJ-NCR68KF 773764-ELJ-NCR68KF
Manufacturer: Panasonic Electronic Components Win Source Part Number: 773764-ELJ-NCR68KF Series: NC Packaging: Reel package Type: Wirewound Operating Temperature Range: -20°C ~ 85°C Package: 1008 (2520 Metric) Current Rating: 110mA Shielding: Unshielded Inductance: 680nH Mounting: SMD Tolerance: ±10% Material - Core: Non-Magnetic Q @ Freq: 10 @ 25.2MHz Frequency - Self Resonant: 130MHz Test Frequency: 25.2MHz Part Status: Obsolete(EOL) Family Name: ELJ Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.85 Ohm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): NIN-NCR68KTRF; NIN-NCR68JTRF; NIN-NCR68KTR; NIN-NCR68JTR; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 773764-ELJ-NCR68KF
Series: NC
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -20°C ~ 85°C
Package: 1008 (2520 Metric)
Current Rating: 110mA
Shielding: Unshielded
Inductance: 680nH
Mounting: SMD
Tolerance: ±10%
Material - Core: Non-Magnetic
Q @ Freq: 10 @ 25.2MHz
Frequency - Self Resonant: 130MHz
Test Frequency: 25.2MHz
Part Status: Obsolete(EOL)
Family Name: ELJ
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.85 Ohm Max
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.071" (1.80mm)
Alternative Parts (Cross-Reference): NIN-NCR68KTRF; NIN-NCR68JTRF; NIN-NCR68KTR; NIN-NCR68JTR;
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
110MA 1.85OHM Inductor and Choke - 71-ELJ-NCR68KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
110MA 1.85OHM Inductor and Choke
71-ELJ-NCR68KF
110MA 1.85OHM Inductor and Choke 71-ELJ-NCR68KF
FIXED IND 680NH 110MA 1.85OHM SM Product overview: ELJ-NCR68KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110MA, 1.85OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 110MA, 1.85OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NCR68KF can be used for catalog matching and distributor lookup.

FIXED IND 680NH 110MA 1.85OHM SM Product overview: ELJ-NCR68KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110MA, 1.85OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 110MA, 1.85OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NCR68KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 773764-ELJ-NCR68KF 71-ELJ-NCR68KF
Product Name Fixed Inductors - ELJ-NCR68KF 110MA 1.85OHM Inductor and Choke
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Wirewound Wirewound
Application RF Choke
Inductance Range 0.6800 microH 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469845P - RS Components, Ltd.
Specs
Inductance Range 0.0820 microH
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J394JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details