Panasonic SMD 155mA 1.05 Ohm Inductor and Choke ELJ-NCR18JF

Description
180nH 155mA Fixed Inductor, 1.05 Ohm DCR, 1008 SMD Product overview: ELJ-NCR18JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 155mA, 1.05 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 155mA, 1.05 Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NCR18JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
180nH 155mA Fixed Inductor, 1.05 Ohm DCR, 1008 SMD Product overview: ELJ-NCR18JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 155mA, 1.05 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 155mA, 1.05 Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NCR18JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 155mA 1.05 Ohm Inductor and Choke - 71-ELJ-NCR18JF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 155mA 1.05 Ohm Inductor and Choke
71-ELJ-NCR18JF
SMD 155mA 1.05 Ohm Inductor and Choke 71-ELJ-NCR18JF
180nH 155mA Fixed Inductor, 1.05 Ohm DCR, 1008 SMD Product overview: ELJ-NCR18JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 155mA, 1.05 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 155mA, 1.05 Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NCR18JF can be used for catalog matching and distributor lookup.

180nH 155mA Fixed Inductor, 1.05 Ohm DCR, 1008 SMD Product overview: ELJ-NCR18JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 155mA, 1.05 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 155mA, 1.05 Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NCR18JF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-NCR18JF
Product Name SMD 155mA 1.05 Ohm Inductor and Choke
Core Material Non-Magnetic, Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 480mA Inductor and Choke - 71-0402CS-10NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0100 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers