Panasonic SMD 25.2MHz 160mA Inductor and Choke ELJ-NCR15JF

Description
150nH 5% 25.2MHz Ferrite Chip Inductor 160mA 1008 SMD Product overview: ELJ-NCR15JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25.2MHz, 160mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25.2MHz, 160mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NCR15JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150nH 5% 25.2MHz Ferrite Chip Inductor 160mA 1008 SMD Product overview: ELJ-NCR15JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25.2MHz, 160mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25.2MHz, 160mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NCR15JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 25.2MHz 160mA Inductor and Choke - 71-ELJ-NCR15JF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25.2MHz 160mA Inductor and Choke
71-ELJ-NCR15JF
SMD 25.2MHz 160mA Inductor and Choke 71-ELJ-NCR15JF
150nH 5% 25.2MHz Ferrite Chip Inductor 160mA 1008 SMD Product overview: ELJ-NCR15JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25.2MHz, 160mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25.2MHz, 160mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NCR15JF can be used for catalog matching and distributor lookup.

150nH 5% 25.2MHz Ferrite Chip Inductor 160mA 1008 SMD Product overview: ELJ-NCR15JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25.2MHz, 160mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25.2MHz, 160mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NCR15JF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1057084-ELJ-NCR15JF
Inductors, Coils, Chokes - Fixed Inductors 1057084-ELJ-NCR15JF
Win Source Part Number: 1057084-ELJ-NCR15JF Category: Inductors, Coils, Chokes>Fixed Inductors Series: NC Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 150 nH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 10 @ 25.2MHz Frequency - Self Resonant: 340MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 980mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -20°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): HK1005R15J-T; CI160808-R15J; AISC-0603-R15J-T; 744786215A; LQG15HSR15J02D; HK1005R15J-TVELJNCR1 5JF; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 160 mA Inductance Frequency - Test: 25.2 MHz HTSUS: 8504.50.8000 Mfr: Panasonic Electronic Components Other Names: PCD1210TR,ELJNCR15JF ,PCD1210DKR,PCD1210C T-NDR,PCD1210CT,PCD1 210TR-NDR Base Product Number: ELJ-NCR Product Status: Obsolete

Win Source Part Number: 1057084-ELJ-NCR15JF
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: NC
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 150 nH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 10 @ 25.2MHz
Frequency - Self Resonant: 340MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 980mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -20°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): HK1005R15J-T; CI160808-R15J; AISC-0603-R15J-T; 744786215A; LQG15HSR15J02D; HK1005R15J-TVELJNCR15JF;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 160 mA
Inductance Frequency - Test: 25.2 MHz
HTSUS: 8504.50.8000
Mfr: Panasonic Electronic Components
Other Names: PCD1210TR,ELJNCR15JF,PCD1210DKR,PCD1210CT-NDR,PCD1210CT,PCD1210TR-NDR
Base Product Number: ELJ-NCR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJ-NCR15JF 1057084-ELJ-NCR15JF
Product Name SMD 25.2MHz 160mA Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Core Material Non-Magnetic, Ferrite
Inductance Range 0.1500 microH 0.1500 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
Operating Temperature -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J275JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 4-1879023-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
View Details
2 suppliers
0402AF Ferrite Chip Inductors - 0402AF-221 0402AF-221XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details