Panasonic SMD 175mA Inductor and Choke ELJ-NCR10JF

Description
100nH 175mA 800mR SMD Fixed Inductor, 1008 Case Product overview: ELJ-NCR10JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 175mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 175mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NCR10JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100nH 175mA 800mR SMD Fixed Inductor, 1008 Case Product overview: ELJ-NCR10JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 175mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 175mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NCR10JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 175mA Inductor and Choke - 71-ELJ-NCR10JF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 175mA Inductor and Choke
71-ELJ-NCR10JF
SMD 175mA Inductor and Choke 71-ELJ-NCR10JF
100nH 175mA 800mR SMD Fixed Inductor, 1008 Case Product overview: ELJ-NCR10JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 175mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 175mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NCR10JF can be used for catalog matching and distributor lookup.

100nH 175mA 800mR SMD Fixed Inductor, 1008 Case Product overview: ELJ-NCR10JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 175mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 175mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NCR10JF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-NCR10JF
Product Name SMD 175mA Inductor and Choke
Core Material Non-Magnetic, Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 3-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0033 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Surface Mount Inductors - 2567717P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N3 0201DS-5N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details