Panasonic 190mA Inductor and Choke ELJ-NC68NJF

Description
1008 Inductor, 68nH, 5%, 190mA, Unshielded, SMT Product overview: ELJ-NC68NJF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 190mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NC68NJF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1008 Inductor, 68nH, 5%, 190mA, Unshielded, SMT Product overview: ELJ-NC68NJF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 190mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NC68NJF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
190mA Inductor and Choke - 71-ELJ-NC68NJF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
190mA Inductor and Choke
71-ELJ-NC68NJF
190mA Inductor and Choke 71-ELJ-NC68NJF
1008 Inductor, 68nH, 5%, 190mA, Unshielded, SMT Product overview: ELJ-NC68NJF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 190mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NC68NJF can be used for catalog matching and distributor lookup.

1008 Inductor, 68nH, 5%, 190mA, Unshielded, SMT Product overview: ELJ-NC68NJF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 190mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NC68NJF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-NC68NJF
Product Name 190mA Inductor and Choke
Core Material Non-Magnetic, Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2223JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 1712-BMC1HY0150ANTR-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details