Panasonic SMD 215mA Inductor and Choke ELJ-NC39NKF

Description
39nH 10% SMD Inductor, 215mA, 1008 Case Product overview: ELJ-NC39NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 215mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 215mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NC39NKF can be used for catalog matching and distributor lookup.
Request a Quote
Description
39nH 10% SMD Inductor, 215mA, 1008 Case Product overview: ELJ-NC39NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 215mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 215mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NC39NKF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELJ-NC39NKF is a 39 nH chip inductor with ±10% tolerance, designed for high-frequency applications in RF circuits and wireless communication equipment. It uses a non-magnetic ceramic core, supports reflow soldering, and is RoHS compliant. The part conforms to the 2520 (1008) case size with dimensions of 2.5 mm × 2.0 mm × 1.0 mm, and features a maximum DC resistance of 1.47 Ω and a self-resonant frequency of 180 MHz. Its rated current is 215 mA, and it operates within a temperature range of -20 to +85 °C. The inductor is supplied in tape and reel packaging, with a standard quantity of 2000 pieces per reel.

Datasheet Summary
Powered by GS/AI

The ELJ-NC39NKF is a 39 nH chip inductor with ±10% tolerance, designed for high-frequency applications in RF circuits and wireless communication equipment. It uses a non-magnetic ceramic core, supports reflow soldering, and is RoHS compliant. The part conforms to the 2520 (1008) case size with dimensions of 2.5 mm × 2.0 mm × 1.0 mm, and features a maximum DC resistance of 1.47 Ω and a self-resonant frequency of 180 MHz. Its rated current is 215 mA, and it operates within a temperature range of -20 to +85 °C. The inductor is supplied in tape and reel packaging, with a standard quantity of 2000 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
SMD 215mA Inductor and Choke - 71-ELJ-NC39NKF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 215mA Inductor and Choke
71-ELJ-NC39NKF
SMD 215mA Inductor and Choke 71-ELJ-NC39NKF
39nH 10% SMD Inductor, 215mA, 1008 Case Product overview: ELJ-NC39NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 215mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 215mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NC39NKF can be used for catalog matching and distributor lookup.

39nH 10% SMD Inductor, 215mA, 1008 Case Product overview: ELJ-NC39NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 215mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 215mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NC39NKF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-NC39NKF
Product Name SMD 215mA Inductor and Choke
Core Material Non-Magnetic, Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-12N 0201CT-12NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details