Panasonic SMD 240mA Inductor and Choke ELJ-NC22NKF

Description
22nH 10% Ferrite Wirewound Inductor, 240mA, 1.4R, 1008 SMD Product overview: ELJ-NC22NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 240mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 240mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NC22NKF can be used for catalog matching and distributor lookup.
Request a Quote
Description
22nH 10% Ferrite Wirewound Inductor, 240mA, 1.4R, 1008 SMD Product overview: ELJ-NC22NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 240mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 240mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NC22NKF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELJ-NC22NKF is a chip inductor for high-frequency applications, part of the NC series with 2520 (1008) case size. It has an inductance of 22 nH with a tolerance of ±5%, a self-resonant frequency of 1350 MHz, and a DC resistance of 0.43 Ω. It operates within a temperature range of -20 to +85 °C, is RoHS compliant, and supports reflow or flow soldering. The recommended application includes RF circuits for wireless communication equipment.

Datasheet Summary
Powered by GS/AI

The ELJ-NC22NKF is a chip inductor for high-frequency applications, part of the NC series with 2520 (1008) case size. It has an inductance of 22 nH with a tolerance of ±5%, a self-resonant frequency of 1350 MHz, and a DC resistance of 0.43 Ω. It operates within a temperature range of -20 to +85 °C, is RoHS compliant, and supports reflow or flow soldering. The recommended application includes RF circuits for wireless communication equipment.

Suppliers

Company
Product
Description
Supplier Links
SMD 240mA Inductor and Choke - 71-ELJ-NC22NKF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 240mA Inductor and Choke
71-ELJ-NC22NKF
SMD 240mA Inductor and Choke 71-ELJ-NC22NKF
22nH 10% Ferrite Wirewound Inductor, 240mA, 1.4R, 1008 SMD Product overview: ELJ-NC22NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 240mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 240mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NC22NKF can be used for catalog matching and distributor lookup.

22nH 10% Ferrite Wirewound Inductor, 240mA, 1.4R, 1008 SMD Product overview: ELJ-NC22NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 240mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 240mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NC22NKF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-NC22NKF
Product Name SMD 240mA Inductor and Choke
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2122SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N4 0201DS-8N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details