Panasonic SMD 255mA Inductor and Choke ELJ-NC15NKF

Description
15nH 10% SMD Inductor, Ferrite, 255mA, 1008 Case Product overview: ELJ-NC15NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 255mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 255mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NC15NKF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15nH 10% SMD Inductor, Ferrite, 255mA, 1008 Case Product overview: ELJ-NC15NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 255mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 255mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NC15NKF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 255mA Inductor and Choke - 71-ELJ-NC15NKF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 255mA Inductor and Choke
71-ELJ-NC15NKF
SMD 255mA Inductor and Choke 71-ELJ-NC15NKF
15nH 10% SMD Inductor, Ferrite, 255mA, 1008 Case Product overview: ELJ-NC15NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 255mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 255mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NC15NKF can be used for catalog matching and distributor lookup.

15nH 10% SMD Inductor, Ferrite, 255mA, 1008 Case Product overview: ELJ-NC15NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 255mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 255mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NC15NKF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-NC15NKF
Product Name SMD 255mA Inductor and Choke
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Common Mode Chokes - 486-DSO1-20-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 0201DS-7N5XJLW - 1116632-0201DS-7N5XJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0075 microH
View Details