390nH Unshielded Wirewound Inductor 180mA 1.2Ohm Max 1210 (3225 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PCD1126TR-ND |
| Product Name | Fixed Inductors |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Non-Magnetic |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |