The ELJNA series consists of chip inductors with a non-magnetic ceramic core for high-frequency applications, designed for automatic mounting in RF circuits and wireless communication equipment. The NA type, in the 3225 (1210) case size, supports inductance values from 47 nH to 8200 nH with tolerances of ±5%, ±10%, or ±20%. The part ELJNA5R6JF corresponds to a 5.6 µH inductor with ±5% tolerance, a maximum DC resistance of 3.6 Ω, and a self-resonant frequency of 105 MHz. It operates from -20 to +85 °C, is RoHS compliant, and suitable for reflow or flow soldering. Standard packing is 2000 pcs per reel.
5.6uH 5% Ferrite Chip Inductor, 1MHz, 65mA, 1210 SMD Product overview: ELJ-NA5R6JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6uH, 1MHz, 65mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6uH, 1MHz, 65mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NA5R6JF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-ELJ-NA5R6JF |
| Product Name | SMD 5.6uH 1MHz 65mA Inductor and Choke |
| Core Material | Non-Magnetic, Ferrite |