Panasonic Inductors, Coils, Chokes - Fixed Inductors ELJ-LA470KF

Description
Win Source Part Number: 1348118-ELJ-LA470KF Category: Inductors, Coils, Chokes - Fixed Inductors Series: LA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Inductance: 47 µH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 4.3Ohm Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 165 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Panasonic Electronic Components Base Product Number: ELJ-LA Product Status: Obsolete Current - Saturation (Isat): 300mA
Request a Quote Datasheet
Description
Win Source Part Number: 1348118-ELJ-LA470KF Category: Inductors, Coils, Chokes - Fixed Inductors Series: LA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Inductance: 47 µH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 4.3Ohm Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 165 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Panasonic Electronic Components Base Product Number: ELJ-LA Product Status: Obsolete Current - Saturation (Isat): 300mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1348118-ELJ-LA470KF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1348118-ELJ-LA470KF
Inductors, Coils, Chokes - Fixed Inductors 1348118-ELJ-LA470KF
Win Source Part Number: 1348118-ELJ-LA470KF Category: Inductors, Coils, Chokes - Fixed Inductors Series: LA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Inductance: 47 µH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 4.3Ohm Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 165 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Panasonic Electronic Components Base Product Number: ELJ-LA Product Status: Obsolete Current - Saturation (Isat): 300mA

Win Source Part Number: 1348118-ELJ-LA470KF
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: LA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Inductance: 47 µH
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Surface Mount
Package / Case: 1210 (3225 Metric)
DC Resistance (DCR): 4.3Ohm
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 165 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Panasonic Electronic Components
Base Product Number: ELJ-LA
Product Status: Obsolete
Current - Saturation (Isat): 300mA

Buy Now Datasheet
SMD 47UH 165MA 4.3 OHM Inductor and Choke - 71-ELJ-LA470KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 165MA 4.3 OHM Inductor and Choke
71-ELJ-LA470KF
SMD 47UH 165MA 4.3 OHM Inductor and Choke 71-ELJ-LA470KF
FIXED IND 47UH 165MA 4.3 OHM SMD Product overview: ELJ-LA470KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 165MA, 4.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 165MA, 4.3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-LA470KF can be used for catalog matching and distributor lookup.

FIXED IND 47UH 165MA 4.3 OHM SMD Product overview: ELJ-LA470KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 165MA, 4.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 165MA, 4.3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-LA470KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1348118-ELJ-LA470KF 71-ELJ-LA470KF
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 47UH 165MA 4.3 OHM Inductor and Choke
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Common Mode Chokes - 1048400P - RS Components, Ltd.
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Application Common Mode Choke
Inductance Range 1000 microH
View Details
Fixed Inductors - 486-DEN-40-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details