Panasonic SMD 160mA Inductor and Choke ELJ-FCR39MF

Description
390nH 160mA 1008 SMD Fixed Inductor, 20% Tol Product overview: ELJ-FCR39MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FCR39MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
390nH 160mA 1008 SMD Fixed Inductor, 20% Tol Product overview: ELJ-FCR39MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FCR39MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 160mA Inductor and Choke - 71-ELJ-FCR39MF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 160mA Inductor and Choke
71-ELJ-FCR39MF
SMD 160mA Inductor and Choke 71-ELJ-FCR39MF
390nH 160mA 1008 SMD Fixed Inductor, 20% Tol Product overview: ELJ-FCR39MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FCR39MF can be used for catalog matching and distributor lookup.

390nH 160mA 1008 SMD Fixed Inductor, 20% Tol Product overview: ELJ-FCR39MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FCR39MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-FCR39MF
Product Name SMD 160mA Inductor and Choke
Inductance Range 0.3900 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2162SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1911175P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.8 ohms
Rated DC Current 200 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3-137-420-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details