Panasonic SMD 700mA Inductor and Choke ELJ-FBR22MF

Description
220nH 700mA Ferrite Chip Inductor 1812 SMD Product overview: ELJ-FBR22MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FBR22MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220nH 700mA Ferrite Chip Inductor 1812 SMD Product overview: ELJ-FBR22MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FBR22MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 700mA Inductor and Choke - 71-ELJ-FBR22MF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 700mA Inductor and Choke
71-ELJ-FBR22MF
SMD 700mA Inductor and Choke 71-ELJ-FBR22MF
220nH 700mA Ferrite Chip Inductor 1812 SMD Product overview: ELJ-FBR22MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FBR22MF can be used for catalog matching and distributor lookup.

220nH 700mA Ferrite Chip Inductor 1812 SMD Product overview: ELJ-FBR22MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FBR22MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-FBR22MF
Product Name SMD 700mA Inductor and Choke
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers