Panasonic SMD 820uH 45mA Inductor and Choke ELJ-FB821JF

Description
820uH 5% Wirewound Inductor, 45mA, 1812 SMD, Ferrite Core Product overview: ELJ-FB821JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820uH, 45mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820uH, 45mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB821JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
820uH 5% Wirewound Inductor, 45mA, 1812 SMD, Ferrite Core Product overview: ELJ-FB821JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820uH, 45mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820uH, 45mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB821JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 820uH 45mA Inductor and Choke - 71-ELJ-FB821JF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 820uH 45mA Inductor and Choke
71-ELJ-FB821JF
SMD 820uH 45mA Inductor and Choke 71-ELJ-FB821JF
820uH 5% Wirewound Inductor, 45mA, 1812 SMD, Ferrite Core Product overview: ELJ-FB821JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820uH, 45mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820uH, 45mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB821JF can be used for catalog matching and distributor lookup.

820uH 5% Wirewound Inductor, 45mA, 1812 SMD, Ferrite Core Product overview: ELJ-FB821JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820uH, 45mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820uH, 45mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB821JF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ELJ-FB821JF
870355-ELJ-FB821JF
Fixed Inductors - ELJ-FB821JF 870355-ELJ-FB821JF
Manufacturer: Panasonic Win Source Part Number: 870355-ELJ-FB821JF Series: FB Operating Temperature Range: -20°C ~ 85°C Features: 820 µH Unshielded Wirewound Inductor 45 mA 45Ohm Max 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: ELJFB821JF, PCD1476DKR, PCD1476CT-NDR, PCD1476TR-NDR, Q2787927, PCD1476CT, PCD1476TR, PCD1476DKR-NDR

Manufacturer: Panasonic
Win Source Part Number: 870355-ELJ-FB821JF
Series: FB
Operating Temperature Range: -20°C ~ 85°C
Features: 820 µH Unshielded Wirewound Inductor 45 mA 45Ohm Max 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 1812
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: ELJFB821JF, PCD1476DKR, PCD1476CT-NDR, PCD1476TR-NDR, Q2787927, PCD1476CT, PCD1476TR, PCD1476DKR-NDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJ-FB821JF 870355-ELJ-FB821JF
Product Name SMD 820uH 45mA Inductor and Choke Fixed Inductors - ELJ-FB821JF
Technology General Purpose Wirewound
Core Material Ferrite
Inductance Range 820 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-18N 0402CS-18NXJRW , 0402CS-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910560P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.1 ohms
Rated DC Current 450 milliamps
Lead Style Axial
View Details