Panasonic 6.8uH 310mA Inductor and Choke ELJ-FB6R8KF

Description
6.8uH 10% 1812 Ferrite Chip Inductor, 310mA, 1R DCR, 50 Q-Factor Product overview: ELJ-FB6R8KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 310mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 310mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB6R8KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6.8uH 10% 1812 Ferrite Chip Inductor, 310mA, 1R DCR, 50 Q-Factor Product overview: ELJ-FB6R8KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 310mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 310mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB6R8KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8uH 310mA Inductor and Choke - 71-ELJ-FB6R8KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8uH 310mA Inductor and Choke
71-ELJ-FB6R8KF
6.8uH 310mA Inductor and Choke 71-ELJ-FB6R8KF
6.8uH 10% 1812 Ferrite Chip Inductor, 310mA, 1R DCR, 50 Q-Factor Product overview: ELJ-FB6R8KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 310mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 310mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB6R8KF can be used for catalog matching and distributor lookup.

6.8uH 10% 1812 Ferrite Chip Inductor, 310mA, 1R DCR, 50 Q-Factor Product overview: ELJ-FB6R8KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 310mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 310mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB6R8KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ELJ-FB6R8KF
771330-ELJ-FB6R8KF
Fixed Inductors - ELJ-FB6R8KF 771330-ELJ-FB6R8KF
Manufacturer: Panasonic Electronic Components Win Source Part Number: 771330-ELJ-FB6R8KF Series: FB Type: Wirewound Operating Temperature Range: -20°C ~ 85°C Package: 1812 (4532 Metric) Current Rating: 310mA Shielding: Unshielded Inductance: 6.8μH Mounting: SMD Tolerance: ±10% Q @ Freq: 50 @ 5MHz Frequency - Self Resonant: 26MHz Test Frequency: 1MHz Part Status: Obsolete(EOL) Family Name: ELJ Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1 Ohm Max Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 Height - Seated (Maximum): 0.134" (3.40mm) Alternative Parts (Cross-Reference): SM1810-6R8M; ISC-18126.8uH±10%; ISC-18126.8uH±5%; SDI-453226-6R8-MB; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 771330-ELJ-FB6R8KF
Series: FB
Type: Wirewound
Operating Temperature Range: -20°C ~ 85°C
Package: 1812 (4532 Metric)
Current Rating: 310mA
Shielding: Unshielded
Inductance: 6.8μH
Mounting: SMD
Tolerance: ±10%
Q @ Freq: 50 @ 5MHz
Frequency - Self Resonant: 26MHz
Test Frequency: 1MHz
Part Status: Obsolete(EOL)
Family Name: ELJ
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1 Ohm Max
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 1812
Height - Seated (Maximum): 0.134" (3.40mm)
Alternative Parts (Cross-Reference): SM1810-6R8M; ISC-18126.8uH±10%; ISC-18126.8uH±5%; SDI-453226-6R8-MB;
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJ-FB6R8KF 771330-ELJ-FB6R8KF
Product Name 6.8uH 310mA Inductor and Choke Fixed Inductors - ELJ-FB6R8KF
Core Material Ferrite
Inductance Range 6.8 microH 6.8 microH
Inductance Tolerance 10 (+/- %)
Standards and Certifications RoHS
Operating Temperature -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-5N8 016008C-5N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1050 to ? microH
DCR 0.0500 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3134-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers