Panasonic 5.6uH 330mA 1MHz Inductor and Choke ELJ-FB5R6KF

Description
5.6uH 10% Wirewound Inductor, 1812, Ferrite, 330mA, 1MHz Product overview: ELJ-FB5R6KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 330mA, 1MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 330mA, 1MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB5R6KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.6uH 10% Wirewound Inductor, 1812, Ferrite, 330mA, 1MHz Product overview: ELJ-FB5R6KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 330mA, 1MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 330mA, 1MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB5R6KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6uH 330mA 1MHz Inductor and Choke - 71-ELJ-FB5R6KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6uH 330mA 1MHz Inductor and Choke
71-ELJ-FB5R6KF
5.6uH 330mA 1MHz Inductor and Choke 71-ELJ-FB5R6KF
5.6uH 10% Wirewound Inductor, 1812, Ferrite, 330mA, 1MHz Product overview: ELJ-FB5R6KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 330mA, 1MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 330mA, 1MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB5R6KF can be used for catalog matching and distributor lookup.

5.6uH 10% Wirewound Inductor, 1812, Ferrite, 330mA, 1MHz Product overview: ELJ-FB5R6KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 330mA, 1MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 330mA, 1MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB5R6KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ELJ-FB5R6KF
771329-ELJ-FB5R6KF
Fixed Inductors - ELJ-FB5R6KF 771329-ELJ-FB5R6KF
Manufacturer: Panasonic Electronic Components Win Source Part Number: 771329-ELJ-FB5R6KF Series: FB Type: Wirewound Operating Temperature Range: -20°C ~ 85°C Package: 1812 (4532 Metric) Current Rating: 330mA Shielding: Unshielded Inductance: 5.6μH Mounting: SMD Tolerance: ±10% Q @ Freq: 50 @ 5MHz Frequency - Self Resonant: 30MHz Test Frequency: 1MHz Part Status: Obsolete(EOL) Family Name: ELJ Categories: Inductors, Coils, Chokes DC Resistance (DCR): 880 mOhm Max Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 Height - Seated (Maximum): 0.134" (3.40mm) Alternative Parts (Cross-Reference): B82432-Z1562-K; CM453232-5R6K; SDI-453226-5R6-K-A; MCNL453232-5R6K; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 771329-ELJ-FB5R6KF
Series: FB
Type: Wirewound
Operating Temperature Range: -20°C ~ 85°C
Package: 1812 (4532 Metric)
Current Rating: 330mA
Shielding: Unshielded
Inductance: 5.6μH
Mounting: SMD
Tolerance: ±10%
Q @ Freq: 50 @ 5MHz
Frequency - Self Resonant: 30MHz
Test Frequency: 1MHz
Part Status: Obsolete(EOL)
Family Name: ELJ
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 880 mOhm Max
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 1812
Height - Seated (Maximum): 0.134" (3.40mm)
Alternative Parts (Cross-Reference): B82432-Z1562-K; CM453232-5R6K; SDI-453226-5R6-K-A; MCNL453232-5R6K;
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJ-FB5R6KF 771329-ELJ-FB5R6KF
Product Name 5.6uH 330mA 1MHz Inductor and Choke Fixed Inductors - ELJ-FB5R6KF
Core Material Ferrite
Inductance Range 5.6 microH 5.6 microH
Inductance Tolerance 10 (+/- %)
Standards and Certifications RoHS
Operating Temperature -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 7.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 2567585 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.2500 ohms
View Details
Inductor and Choke - 71-0402CS-7N5XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers