Panasonic 4.7uH 350mA 1MHz Inductor and Choke ELJ-FB4R7KF

Description
4.7uH 350mA Wirewound Inductor 1812 Ferrite 1MHz 10% Product overview: ELJ-FB4R7KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 350mA, 1MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 350mA, 1MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB4R7KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.7uH 350mA Wirewound Inductor 1812 Ferrite 1MHz 10% Product overview: ELJ-FB4R7KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 350mA, 1MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 350mA, 1MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB4R7KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7uH 350mA 1MHz Inductor and Choke - 71-ELJ-FB4R7KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7uH 350mA 1MHz Inductor and Choke
71-ELJ-FB4R7KF
4.7uH 350mA 1MHz Inductor and Choke 71-ELJ-FB4R7KF
4.7uH 350mA Wirewound Inductor 1812 Ferrite 1MHz 10% Product overview: ELJ-FB4R7KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 350mA, 1MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 350mA, 1MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB4R7KF can be used for catalog matching and distributor lookup.

4.7uH 350mA Wirewound Inductor 1812 Ferrite 1MHz 10% Product overview: ELJ-FB4R7KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 350mA, 1MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 350mA, 1MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB4R7KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ELJ-FB4R7KF
771328-ELJ-FB4R7KF
Fixed Inductors - ELJ-FB4R7KF 771328-ELJ-FB4R7KF
Manufacturer: Panasonic Electronic Components Win Source Part Number: 771328-ELJ-FB4R7KF Series: FB Type: Wirewound Operating Temperature Range: -20°C ~ 85°C Package: 1812 (4532 Metric) Current Rating: 350mA Shielding: Unshielded Inductance: 4.7μH Mounting: SMD Tolerance: ±10% Q @ Freq: 50 @ 5MHz Frequency - Self Resonant: 33MHz Test Frequency: 1MHz Part Status: Obsolete(EOL) Family Name: ELJ Categories: Inductors, Coils, Chokes DC Resistance (DCR): 810 mOhm Max Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 Height - Seated (Maximum): 0.134" (3.40mm) Alternative Parts (Cross-Reference): B82432-Z1472-K; 1812PS-472MD; PM1812-4R7J; PM1812-4R7J-RC; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 771328-ELJ-FB4R7KF
Series: FB
Type: Wirewound
Operating Temperature Range: -20°C ~ 85°C
Package: 1812 (4532 Metric)
Current Rating: 350mA
Shielding: Unshielded
Inductance: 4.7μH
Mounting: SMD
Tolerance: ±10%
Q @ Freq: 50 @ 5MHz
Frequency - Self Resonant: 33MHz
Test Frequency: 1MHz
Part Status: Obsolete(EOL)
Family Name: ELJ
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 810 mOhm Max
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 1812
Height - Seated (Maximum): 0.134" (3.40mm)
Alternative Parts (Cross-Reference): B82432-Z1472-K; 1812PS-472MD; PM1812-4R7J; PM1812-4R7J-RC;
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJ-FB4R7KF 771328-ELJ-FB4R7KF
Product Name 4.7uH 350mA 1MHz Inductor and Choke Fixed Inductors - ELJ-FB4R7KF
Core Material Ferrite
Inductance Range 4.7 microH 4.7 microH
Inductance Tolerance 10 (+/- %)
Standards and Certifications RoHS
Operating Temperature -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details
Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details