Panasonic Fixed Inductors - ELJ-FB470JF ELJ-FB470JF

Description
Manufacturer: Panasonic Win Source Part Number: 870353-ELJ-FB470JF Series: FB Operating Temperature Range: -20°C ~ 85°C Features: 47 µH Unshielded Wirewound Inductor 130 mA 4.2Ohm Max 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD1461CT-NDR, PCD1461TR, Q2335909M, PCD1461DKR, ELJFB470JF, PCD1461TR-NDR, PCD1461DKR-NDR, PCD1461CT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870353-ELJ-FB470JF Series: FB Operating Temperature Range: -20°C ~ 85°C Features: 47 µH Unshielded Wirewound Inductor 130 mA 4.2Ohm Max 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD1461CT-NDR, PCD1461TR, Q2335909M, PCD1461DKR, ELJFB470JF, PCD1461TR-NDR, PCD1461DKR-NDR, PCD1461CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ELJ-FB470JF
870353-ELJ-FB470JF
Fixed Inductors - ELJ-FB470JF 870353-ELJ-FB470JF
Manufacturer: Panasonic Win Source Part Number: 870353-ELJ-FB470JF Series: FB Operating Temperature Range: -20°C ~ 85°C Features: 47 µH Unshielded Wirewound Inductor 130 mA 4.2Ohm Max 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD1461CT-NDR, PCD1461TR, Q2335909M, PCD1461DKR, ELJFB470JF, PCD1461TR-NDR, PCD1461DKR-NDR, PCD1461CT

Manufacturer: Panasonic
Win Source Part Number: 870353-ELJ-FB470JF
Series: FB
Operating Temperature Range: -20°C ~ 85°C
Features: 47 µH Unshielded Wirewound Inductor 130 mA 4.2Ohm Max 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 1812
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: PCD1461CT-NDR, PCD1461TR, Q2335909M, PCD1461DKR, ELJFB470JF, PCD1461TR-NDR, PCD1461DKR-NDR, PCD1461CT

Buy Now Datasheet
47uH 130mA Inductor and Choke - 71-ELJ-FB470JF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47uH 130mA Inductor and Choke
71-ELJ-FB470JF
47uH 130mA Inductor and Choke 71-ELJ-FB470JF
47uH 130mA 1812 Ferrite Wirewound Inductor Product overview: ELJ-FB470JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 130mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 130mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB470JF can be used for catalog matching and distributor lookup.

47uH 130mA 1812 Ferrite Wirewound Inductor Product overview: ELJ-FB470JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 130mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 130mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB470JF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 870353-ELJ-FB470JF 71-ELJ-FB470JF
Product Name Fixed Inductors - ELJ-FB470JF 47uH 130mA Inductor and Choke
Operating Temperature -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0051uH 250MHz 0.7A Inductor and Choke - 71-0603CS-5N1XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620284 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details