Panasonic 3.9uH 360mA Inductor and Choke ELJ-FB3R9KF

Description
3.9uH 360mA 1812 Ferrite Inductor, 10% Tol, 50 Q-Factor Product overview: ELJ-FB3R9KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9uH, 360mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9uH, 360mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB3R9KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.9uH 360mA 1812 Ferrite Inductor, 10% Tol, 50 Q-Factor Product overview: ELJ-FB3R9KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9uH, 360mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9uH, 360mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB3R9KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.9uH 360mA Inductor and Choke - 71-ELJ-FB3R9KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9uH 360mA Inductor and Choke
71-ELJ-FB3R9KF
3.9uH 360mA Inductor and Choke 71-ELJ-FB3R9KF
3.9uH 360mA 1812 Ferrite Inductor, 10% Tol, 50 Q-Factor Product overview: ELJ-FB3R9KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9uH, 360mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9uH, 360mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB3R9KF can be used for catalog matching and distributor lookup.

3.9uH 360mA 1812 Ferrite Inductor, 10% Tol, 50 Q-Factor Product overview: ELJ-FB3R9KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9uH, 360mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9uH, 360mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB3R9KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ELJ-FB3R9KF
771327-ELJ-FB3R9KF
Fixed Inductors - ELJ-FB3R9KF 771327-ELJ-FB3R9KF
Manufacturer: Panasonic Electronic Components Win Source Part Number: 771327-ELJ-FB3R9KF Series: FB Type: Wirewound Operating Temperature Range: -20°C ~ 85°C Package: 1812 (4532 Metric) Current Rating: 360mA Shielding: Unshielded Inductance: 3.9μH Mounting: SMD Tolerance: ±10% Q @ Freq: 50 @ 7.96MHz Frequency - Self Resonant: 36MHz Test Frequency: 1MHz Part Status: Obsolete(EOL) Family Name: ELJ Categories: Inductors, Coils, Chokes DC Resistance (DCR): 740 mOhm Max Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 Height - Seated (Maximum): 0.134" (3.40mm) Alternative Parts (Cross-Reference): ISC-18123.9uH±3%; ISC-18123.9uH±5%; ISC1812-3.9UH10%ER; ISC-18123.9uH±10%; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 771327-ELJ-FB3R9KF
Series: FB
Type: Wirewound
Operating Temperature Range: -20°C ~ 85°C
Package: 1812 (4532 Metric)
Current Rating: 360mA
Shielding: Unshielded
Inductance: 3.9μH
Mounting: SMD
Tolerance: ±10%
Q @ Freq: 50 @ 7.96MHz
Frequency - Self Resonant: 36MHz
Test Frequency: 1MHz
Part Status: Obsolete(EOL)
Family Name: ELJ
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 740 mOhm Max
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 1812
Height - Seated (Maximum): 0.134" (3.40mm)
Alternative Parts (Cross-Reference): ISC-18123.9uH±3%; ISC-18123.9uH±5%; ISC1812-3.9UH10%ER; ISC-18123.9uH±10%;
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJ-FB3R9KF 771327-ELJ-FB3R9KF
Product Name 3.9uH 360mA Inductor and Choke Fixed Inductors - ELJ-FB3R9KF
Core Material Ferrite
Inductance Range 3.9 microH 3.9 microH
Inductance Tolerance 10 (+/- %)
Standards and Certifications RoHS
Operating Temperature -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data