Panasonic Fixed Inductors - ELJ-FB150JF ELJ-FB150JF

Description
Manufacturer: Panasonic Win Source Part Number: 870351-ELJ-FB150JF Series: FB Operating Temperature Range: -20°C ~ 85°C Features: 15 µH Unshielded Wirewound Inductor 215 mA 2.1Ohm Max 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD1455CT-NDR, Q3464339, PCD1455DKR-NDR, PCD1455CT, PCD1455DKR, ELJFB150JF, PCD1455TR-NDR, PCD1455TR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870351-ELJ-FB150JF Series: FB Operating Temperature Range: -20°C ~ 85°C Features: 15 µH Unshielded Wirewound Inductor 215 mA 2.1Ohm Max 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD1455CT-NDR, Q3464339, PCD1455DKR-NDR, PCD1455CT, PCD1455DKR, ELJFB150JF, PCD1455TR-NDR, PCD1455TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ELJ-FB150JF
870351-ELJ-FB150JF
Fixed Inductors - ELJ-FB150JF 870351-ELJ-FB150JF
Manufacturer: Panasonic Win Source Part Number: 870351-ELJ-FB150JF Series: FB Operating Temperature Range: -20°C ~ 85°C Features: 15 µH Unshielded Wirewound Inductor 215 mA 2.1Ohm Max 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD1455CT-NDR, Q3464339, PCD1455DKR-NDR, PCD1455CT, PCD1455DKR, ELJFB150JF, PCD1455TR-NDR, PCD1455TR

Manufacturer: Panasonic
Win Source Part Number: 870351-ELJ-FB150JF
Series: FB
Operating Temperature Range: -20°C ~ 85°C
Features: 15 µH Unshielded Wirewound Inductor 215 mA 2.1Ohm Max 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 1812
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: PCD1455CT-NDR, Q3464339, PCD1455DKR-NDR, PCD1455CT, PCD1455DKR, ELJFB150JF, PCD1455TR-NDR, PCD1455TR

Buy Now Datasheet
SMD 15uH 215mA Inductor and Choke - 71-ELJ-FB150JF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15uH 215mA Inductor and Choke
71-ELJ-FB150JF
SMD 15uH 215mA Inductor and Choke 71-ELJ-FB150JF
15uH 215mA 1812 SMD Ferrite Wirewound Inductor Product overview: ELJ-FB150JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 215mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 215mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB150JF can be used for catalog matching and distributor lookup.

15uH 215mA 1812 SMD Ferrite Wirewound Inductor Product overview: ELJ-FB150JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 215mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 215mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB150JF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 870351-ELJ-FB150JF 71-ELJ-FB150JF
Product Name Fixed Inductors - ELJ-FB150JF SMD 15uH 215mA Inductor and Choke
Operating Temperature -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound General Purpose
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N8 0201DS-7N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1910122 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details