Panasonic SMD 1mH 40mA Inductor and Choke ELJ-FB102JF

Description
1mH 40mA 53R SMD Wirewound Inductor 1812 Ferrite Product overview: ELJ-FB102JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1mH, 40mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1mH, 40mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB102JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1mH 40mA 53R SMD Wirewound Inductor 1812 Ferrite Product overview: ELJ-FB102JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1mH, 40mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1mH, 40mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB102JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1mH 40mA Inductor and Choke - 71-ELJ-FB102JF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1mH 40mA Inductor and Choke
71-ELJ-FB102JF
SMD 1mH 40mA Inductor and Choke 71-ELJ-FB102JF
1mH 40mA 53R SMD Wirewound Inductor 1812 Ferrite Product overview: ELJ-FB102JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1mH, 40mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1mH, 40mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB102JF can be used for catalog matching and distributor lookup.

1mH 40mA 53R SMD Wirewound Inductor 1812 Ferrite Product overview: ELJ-FB102JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1mH, 40mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1mH, 40mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB102JF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-FB102JF
Product Name SMD 1mH 40mA Inductor and Choke
Technology General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details