Panasonic SMD 10uH 235mA 1MHz Inductor and Choke ELJ-FB100JF

Description
10uH 5% Wirewound Inductor, 235mA, 1MHz, 1812 SMD, Ferrite Product overview: ELJ-FB100JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 235mA, 1MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 235mA, 1MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB100JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uH 5% Wirewound Inductor, 235mA, 1MHz, 1812 SMD, Ferrite Product overview: ELJ-FB100JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 235mA, 1MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 235mA, 1MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB100JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10uH 235mA 1MHz Inductor and Choke - 71-ELJ-FB100JF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 235mA 1MHz Inductor and Choke
71-ELJ-FB100JF
SMD 10uH 235mA 1MHz Inductor and Choke 71-ELJ-FB100JF
10uH 5% Wirewound Inductor, 235mA, 1MHz, 1812 SMD, Ferrite Product overview: ELJ-FB100JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 235mA, 1MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 235mA, 1MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB100JF can be used for catalog matching and distributor lookup.

10uH 5% Wirewound Inductor, 235mA, 1MHz, 1812 SMD, Ferrite Product overview: ELJ-FB100JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 235mA, 1MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 235mA, 1MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FB100JF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327428-ELJ-FB100JF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327428-ELJ-FB100JF
Inductors, Coils, Chokes - Fixed Inductors 1327428-ELJ-FB100JF
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1327428-ELJ-FB100JF Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 10 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±5% Q @ Freq: 50 @ 5MHz Frequency - Self Resonant: 22MHz DC Resistance (DCR): 1.8Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -20°C ~ 85°C Case / Package: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 Current Rating (Amps): 235 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: PCD1453DKR,PCD1453DK R-NDR,PCD1453CT-NDR, PCD1453TR,ELJFB100JF ,PCD1453TR-NDR,PCD14 53CT Base Product Number: ELJ-FB Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1327428-ELJ-FB100JF
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Inductance: 10 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±5%
Q @ Freq: 50 @ 5MHz
Frequency - Self Resonant: 22MHz
DC Resistance (DCR): 1.8Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -20°C ~ 85°C
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
Current Rating (Amps): 235 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: PCD1453DKR,PCD1453DKR-NDR,PCD1453CT-NDR,PCD1453TR,ELJFB100JF,PCD1453TR-NDR,PCD1453CT
Base Product Number: ELJ-FB
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJ-FB100JF 1327428-ELJ-FB100JF
Product Name SMD 10uH 235mA 1MHz Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Core Material Ferrite
Inductance Range 10 microH 10 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
Operating Temperature -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176641-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.1200 microH
View Details
Surface Mount Inductors - 1678235 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 11 microH
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-6N8 0201HT-6N8XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details