Panasonic SMD 260mA Inductor and Choke ELJ-FAR68MF2

Description
680nH 260mA 550mR Ferrite Chip Inductor 1210 SMD Product overview: ELJ-FAR68MF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 260mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 260mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FAR68MF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
680nH 260mA 550mR Ferrite Chip Inductor 1210 SMD Product overview: ELJ-FAR68MF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 260mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 260mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FAR68MF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 260mA Inductor and Choke - 71-ELJ-FAR68MF2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 260mA Inductor and Choke
71-ELJ-FAR68MF2
SMD 260mA Inductor and Choke 71-ELJ-FAR68MF2
680nH 260mA 550mR Ferrite Chip Inductor 1210 SMD Product overview: ELJ-FAR68MF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 260mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 260mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FAR68MF2 can be used for catalog matching and distributor lookup.

680nH 260mA 550mR Ferrite Chip Inductor 1210 SMD Product overview: ELJ-FAR68MF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 260mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 260mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FAR68MF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-FAR68MF2
Product Name SMD 260mA Inductor and Choke
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-N67 0302CS-N67XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers