390nH Unshielded Wirewound Inductor 305mA 390mOhm Max 1210 (3225 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PCD1003TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -20 to 85 C (-4 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |