Panasonic SMD 330mA Inductor and Choke ELJ-FAR33MF2

Description
330nH 330mA Ferrite Fixed Inductor, 1210 SMD Product overview: ELJ-FAR33MF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FAR33MF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330nH 330mA Ferrite Fixed Inductor, 1210 SMD Product overview: ELJ-FAR33MF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FAR33MF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 330mA Inductor and Choke - 71-ELJ-FAR33MF2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330mA Inductor and Choke
71-ELJ-FAR33MF2
SMD 330mA Inductor and Choke 71-ELJ-FAR33MF2
330nH 330mA Ferrite Fixed Inductor, 1210 SMD Product overview: ELJ-FAR33MF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FAR33MF2 can be used for catalog matching and distributor lookup.

330nH 330mA Ferrite Fixed Inductor, 1210 SMD Product overview: ELJ-FAR33MF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FAR33MF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-FAR33MF2
Product Name SMD 330mA Inductor and Choke
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chokes - 1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 30 ohms
View Details
Specs
Application RF Choke
View Details