Panasonic 25.2MHz 360mA 290mOhm Inductor and Choke ELJ-FAR22MF2

Description
Inductor General Purpose Chip Molded Wirewound 220nH 20% 25.2MHz 25Q-Factor Ferrite 360mA 290mOhm DCR 1210 T/R Product overview: ELJ-FAR22MF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25.2MHz, 360mA, 290mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 25.2MHz, 360mA, 290mOhm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FAR22MF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Chip Molded Wirewound 220nH 20% 25.2MHz 25Q-Factor Ferrite 360mA 290mOhm DCR 1210 T/R Product overview: ELJ-FAR22MF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25.2MHz, 360mA, 290mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 25.2MHz, 360mA, 290mOhm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FAR22MF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25.2MHz 360mA 290mOhm Inductor and Choke - 71-ELJ-FAR22MF2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25.2MHz 360mA 290mOhm Inductor and Choke
71-ELJ-FAR22MF2
25.2MHz 360mA 290mOhm Inductor and Choke 71-ELJ-FAR22MF2
Inductor General Purpose Chip Molded Wirewound 220nH 20% 25.2MHz 25Q-Factor Ferrite 360mA 290mOhm DCR 1210 T/R Product overview: ELJ-FAR22MF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25.2MHz, 360mA, 290mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 25.2MHz, 360mA, 290mOhm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FAR22MF2 can be used for catalog matching and distributor lookup.

Inductor General Purpose Chip Molded Wirewound 220nH 20% 25.2MHz 25Q-Factor Ferrite 360mA 290mOhm DCR 1210 T/R Product overview: ELJ-FAR22MF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25.2MHz, 360mA, 290mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 25.2MHz, 360mA, 290mOhm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FAR22MF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-FAR22MF2
Product Name 25.2MHz 360mA 290mOhm Inductor and Choke
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1624117-6 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers