Panasonic SMD 2.7uH 180mA 1.1 Ohm Inductor and Choke ELJ-FA2R7JF

Description
2.7uH 5% Wirewound Inductor, 180mA, 1.1 Ohm, 1210 SMD Product overview: ELJ-FA2R7JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7uH, 180mA, 1.1 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7uH, 180mA, 1.1 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FA2R7JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.7uH 5% Wirewound Inductor, 180mA, 1.1 Ohm, 1210 SMD Product overview: ELJ-FA2R7JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7uH, 180mA, 1.1 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7uH, 180mA, 1.1 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FA2R7JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.7uH 180mA 1.1 Ohm Inductor and Choke - 71-ELJ-FA2R7JF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.7uH 180mA 1.1 Ohm Inductor and Choke
71-ELJ-FA2R7JF
SMD 2.7uH 180mA 1.1 Ohm Inductor and Choke 71-ELJ-FA2R7JF
2.7uH 5% Wirewound Inductor, 180mA, 1.1 Ohm, 1210 SMD Product overview: ELJ-FA2R7JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7uH, 180mA, 1.1 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7uH, 180mA, 1.1 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FA2R7JF can be used for catalog matching and distributor lookup.

2.7uH 5% Wirewound Inductor, 180mA, 1.1 Ohm, 1210 SMD Product overview: ELJ-FA2R7JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7uH, 180mA, 1.1 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7uH, 180mA, 1.1 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FA2R7JF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-FA2R7JF
Product Name SMD 2.7uH 180mA 1.1 Ohm Inductor and Choke
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Chokes - 1-1879855-1 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 47 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details