Panasonic Fixed Inductors - ELJ-FA221JF ELJ-FA221JF

Description
Manufacturer: Panasonic Win Source Part Number: 918008-ELJ-FA221JF Series: FA Operating Temperature Range: -20°C ~ 85°C Features: 220 µH Unshielded Wirewound Inductor 45 mA 21Ohm Max 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD1830TR, PCD1830CT-NDR, PCD1830DKR-NDR, PCD1830DKR, ELJFA221JF, PCD1830CT, PCD1830TR-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918008-ELJ-FA221JF Series: FA Operating Temperature Range: -20°C ~ 85°C Features: 220 µH Unshielded Wirewound Inductor 45 mA 21Ohm Max 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD1830TR, PCD1830CT-NDR, PCD1830DKR-NDR, PCD1830DKR, ELJFA221JF, PCD1830CT, PCD1830TR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ELJ-FA221JF
918008-ELJ-FA221JF
Fixed Inductors - ELJ-FA221JF 918008-ELJ-FA221JF
Manufacturer: Panasonic Win Source Part Number: 918008-ELJ-FA221JF Series: FA Operating Temperature Range: -20°C ~ 85°C Features: 220 µH Unshielded Wirewound Inductor 45 mA 21Ohm Max 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD1830TR, PCD1830CT-NDR, PCD1830DKR-NDR, PCD1830DKR, ELJFA221JF, PCD1830CT, PCD1830TR-NDR

Manufacturer: Panasonic
Win Source Part Number: 918008-ELJ-FA221JF
Series: FA
Operating Temperature Range: -20°C ~ 85°C
Features: 220 µH Unshielded Wirewound Inductor 45 mA 21Ohm Max 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: PCD1830TR, PCD1830CT-NDR, PCD1830DKR-NDR, PCD1830DKR, ELJFA221JF, PCD1830CT, PCD1830TR-NDR

Buy Now Datasheet
SMD 220uH 45mA Inductor and Choke - 71-ELJ-FA221JF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220uH 45mA Inductor and Choke
71-ELJ-FA221JF
SMD 220uH 45mA Inductor and Choke 71-ELJ-FA221JF
220uH 5% Wirewound Inductor, 45mA, 21R DCR, 1210 SMD Product overview: ELJ-FA221JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH, 45mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, 45mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FA221JF can be used for catalog matching and distributor lookup.

220uH 5% Wirewound Inductor, 45mA, 21R DCR, 1210 SMD Product overview: ELJ-FA221JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH, 45mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, 45mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FA221JF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Inductor, 220Uh, 45Ma, 5% 7Mhz; Inductance Panasonic - 01M7706 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 220Uh, 45Ma, 5% 7Mhz; Inductance Panasonic
01M7706
Wirewound Inductor, 220Uh, 45Ma, 5% 7Mhz; Inductance Panasonic 01M7706
WIREWOUND INDUCTOR, 220UH, 45mA, 5% 7MHZ; Inductance:220µH; DC Resistance Max:21ohm; Self Resonant Frequency:7MHz; DC Current Rating:45mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:ELJ Series; Inductor Construction:- RoHS Compliant: Yes

WIREWOUND INDUCTOR, 220UH, 45mA, 5% 7MHZ; Inductance:220µH; DC Resistance Max:21ohm; Self Resonant Frequency:7MHz; DC Current Rating:45mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:ELJ Series; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 918008-ELJ-FA221JF 71-ELJ-FA221JF 01M7706
Product Name Fixed Inductors - ELJ-FA221JF SMD 220uH 45mA Inductor and Choke Wirewound Inductor, 220Uh, 45Ma, 5% 7Mhz; Inductance Panasonic
Operating Temperature -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound Wirewound
Core Material Ferrite
Inductance Range 220 microH 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1712-36273225201R0MCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details