Panasonic SMD 22uH 105mA Inductor and Choke ELJ-FA220KF

Description
22uH 10% Ferrite Fixed Inductor, 105mA, 1210 SMD Product overview: ELJ-FA220KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 105mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 105mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FA220KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uH 10% Ferrite Fixed Inductor, 105mA, 1210 SMD Product overview: ELJ-FA220KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 105mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 105mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FA220KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22uH 105mA Inductor and Choke - 71-ELJ-FA220KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22uH 105mA Inductor and Choke
71-ELJ-FA220KF
SMD 22uH 105mA Inductor and Choke 71-ELJ-FA220KF
22uH 10% Ferrite Fixed Inductor, 105mA, 1210 SMD Product overview: ELJ-FA220KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 105mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 105mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FA220KF can be used for catalog matching and distributor lookup.

22uH 10% Ferrite Fixed Inductor, 105mA, 1210 SMD Product overview: ELJ-FA220KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 105mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 105mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FA220KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-FA220KF
Product Name SMD 22uH 105mA Inductor and Choke
Technology General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Chokes - 2-1624116-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 80 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details