Panasonic 120uH 55mA Inductor and Choke ELJ-FA121JF

Description
120uH 5% Ferrite Chip Inductor 1210 55mA Product overview: ELJ-FA121JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uH, 55mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120uH, 55mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FA121JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120uH 5% Ferrite Chip Inductor 1210 55mA Product overview: ELJ-FA121JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uH, 55mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120uH, 55mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FA121JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120uH 55mA Inductor and Choke - 71-ELJ-FA121JF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120uH 55mA Inductor and Choke
71-ELJ-FA121JF
120uH 55mA Inductor and Choke 71-ELJ-FA121JF
120uH 5% Ferrite Chip Inductor 1210 55mA Product overview: ELJ-FA121JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uH, 55mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120uH, 55mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FA121JF can be used for catalog matching and distributor lookup.

120uH 5% Ferrite Chip Inductor 1210 55mA Product overview: ELJ-FA121JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uH, 55mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120uH, 55mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FA121JF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-FA121JF
Product Name 120uH 55mA Inductor and Choke
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2623JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-A22A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details