Panasonic Inductor, Shielded, 470Nh, 1.2A; Inductance Panasonic ELGTEAR47NA

Description
INDUCTOR, SHIELDED, 470NH, 1.2A; Inductance:470nH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELGTEA Series; Inductor Case / Package:0805 [2012 Metric]; Product Length:2mm RoHS Compliant: Yes
Description
INDUCTOR, SHIELDED, 470NH, 1.2A; Inductance:470nH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELGTEA Series; Inductor Case / Package:0805 [2012 Metric]; Product Length:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 470Nh, 1.2A; Inductance Panasonic - 85Y5274 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Nh, 1.2A; Inductance Panasonic
85Y5274
Inductor, Shielded, 470Nh, 1.2A; Inductance Panasonic 85Y5274
INDUCTOR, SHIELDED, 470NH, 1.2A; Inductance:470nH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELGTEA Series; Inductor Case / Package:0805 [2012 Metric]; Product Length:2mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470NH, 1.2A; Inductance:470nH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ELGTEA Series; Inductor Case / Package:0805 [2012 Metric]; Product Length:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 85Y5274
Product Name Inductor, Shielded, 470Nh, 1.2A; Inductance Panasonic
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-2N2 0201HT-2N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details