Panasonic Inductor, Shielded, 3.3Uh, 0.8A; Inductance Panasonic ELGTEA3R3NA

Description
INDUCTOR, SHIELDED, 3.3UH, 0.8A; Inductance:3.3µH; DC Resistance Max:0.25ohm; Self Resonant Frequency:50MHz; DC Current Rating:800mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:ELG Series; Inductance Tolerance:± 30% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 3.3UH, 0.8A; Inductance:3.3µH; DC Resistance Max:0.25ohm; Self Resonant Frequency:50MHz; DC Current Rating:800mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:ELG Series; Inductance Tolerance:± 30% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 3.3Uh, 0.8A; Inductance Panasonic - 85Y5278 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 0.8A; Inductance Panasonic
85Y5278
Inductor, Shielded, 3.3Uh, 0.8A; Inductance Panasonic 85Y5278
INDUCTOR, SHIELDED, 3.3UH, 0.8A; Inductance:3.3µH; DC Resistance Max:0.25ohm; Self Resonant Frequency:50MHz; DC Current Rating:800mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:ELG Series; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 0.8A; Inductance:3.3µH; DC Resistance Max:0.25ohm; Self Resonant Frequency:50MHz; DC Current Rating:800mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:ELG Series; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 85Y5278
Product Name Inductor, Shielded, 3.3Uh, 0.8A; Inductance Panasonic
Inductance Range 3.3 microH
Inductance Tolerance 30 (+/- %)
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details