Panasonic Filters - Common Mode Chokes ELF-20N027A

Description
Win Source Part Number: 959291-ELF-20N027A Category: Filters>Common Mode Chokes Series: N Package: Bulk Current Rating (Max): 2.7A Standard Package: 250 Height (Max): 1.181" (30.00mm) Number of Lines: 2 DC Resistance (DCR) (Max): 82mOhm (Typ) Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Dimension: 0.787" L x 1.260" W (20.00mm x 32.00mm) Alternative Parts (Cross-Reference): ELF-20N027AELF20N027 A; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: Panasonic Electronic Components Other Names: Q4820571,ELF-20N0027 A,PLK1098,ELF20N0027 A,PLK1098-NDR,ELF20N 027A Base Product Number: ELF-20 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 959291-ELF-20N027A Category: Filters>Common Mode Chokes Series: N Package: Bulk Current Rating (Max): 2.7A Standard Package: 250 Height (Max): 1.181" (30.00mm) Number of Lines: 2 DC Resistance (DCR) (Max): 82mOhm (Typ) Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Dimension: 0.787" L x 1.260" W (20.00mm x 32.00mm) Alternative Parts (Cross-Reference): ELF-20N027AELF20N027 A; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: Panasonic Electronic Components Other Names: Q4820571,ELF-20N0027 A,PLK1098,ELF20N0027 A,PLK1098-NDR,ELF20N 027A Base Product Number: ELF-20 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
959291-ELF-20N027A
Filters - Common Mode Chokes 959291-ELF-20N027A
Win Source Part Number: 959291-ELF-20N027A Category: Filters>Common Mode Chokes Series: N Package: Bulk Current Rating (Max): 2.7A Standard Package: 250 Height (Max): 1.181" (30.00mm) Number of Lines: 2 DC Resistance (DCR) (Max): 82mOhm (Typ) Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Dimension: 0.787" L x 1.260" W (20.00mm x 32.00mm) Alternative Parts (Cross-Reference): ELF-20N027AELF20N027 A; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: Panasonic Electronic Components Other Names: Q4820571,ELF-20N0027 A,PLK1098,ELF20N0027 A,PLK1098-NDR,ELF20N 027A Base Product Number: ELF-20 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 959291-ELF-20N027A
Category: Filters>Common Mode Chokes
Series: N
Package: Bulk
Current Rating (Max): 2.7A
Standard Package: 250
Height (Max): 1.181" (30.00mm)
Number of Lines: 2
DC Resistance (DCR) (Max): 82mOhm (Typ)
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Dimension: 0.787" L x 1.260" W (20.00mm x 32.00mm)
Alternative Parts (Cross-Reference): ELF-20N027AELF20N027A;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Mfr: Panasonic Electronic Components
Other Names: Q4820571,ELF-20N0027A,PLK1098,ELF20N0027A,PLK1098-NDR,ELF20N027A
Base Product Number: ELF-20
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Dual 4.7mH 2.7A Inductor and Choke - 839-ELF-20N027A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 4.7mH 2.7A Inductor and Choke
839-ELF-20N027A
Dual 4.7mH 2.7A Inductor and Choke 839-ELF-20N027A
Common Mode Chokes Dual 4.7mH 2.7A Thru-Hole Product overview: ELF-20N027A from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.7mH, 2.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 4.7mH, 2.7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ELF-20N027A can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 4.7mH 2.7A Thru-Hole Product overview: ELF-20N027A from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.7mH, 2.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 4.7mH, 2.7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ELF-20N027A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 959291-ELF-20N027A 839-ELF-20N027A
Product Name Filters - Common Mode Chokes Dual 4.7mH 2.7A Inductor and Choke
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-026 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2275JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details