Panasonic 600MA Inductor and Choke ELF-18N006A

Description
CMC 600MA 2LN TH Product overview: ELF-18N006A from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ELF-18N006A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 600MA 2LN TH Product overview: ELF-18N006A from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ELF-18N006A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600MA Inductor and Choke - 839-ELF-18N006A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA Inductor and Choke
839-ELF-18N006A
600MA Inductor and Choke 839-ELF-18N006A
CMC 600MA 2LN TH Product overview: ELF-18N006A from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ELF-18N006A can be used for catalog matching and distributor lookup.

CMC 600MA 2LN TH Product overview: ELF-18N006A from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ELF-18N006A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Common Mode Chokes - 1340075-ELF-18N006A - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1340075-ELF-18N006A
Filters - Common Mode Chokes 1340075-ELF-18N006A
Win Source Part Number: 1340075-ELF-18N006A Category: Filters - Common Mode Chokes Series: N Package: Bulk Size / Dimension: 0.709" L x 1.083" W (18.00mm x 27.50mm) Current Rating (Max): 600mA Standard Package: 500 Height (Max): 1.083" (27.50mm) Number of Lines: 2 Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: Panasonic Electronic Components Base Product Number: ELF-18 Product Status: Obsolete RoHS Status: RoHS non-compliant DC Resistance (DCR) (Max): 1.1Ohm (Typ)

Win Source Part Number: 1340075-ELF-18N006A
Category: Filters - Common Mode Chokes
Series: N
Package: Bulk
Size / Dimension: 0.709" L x 1.083" W (18.00mm x 27.50mm)
Current Rating (Max): 600mA
Standard Package: 500
Height (Max): 1.083" (27.50mm)
Number of Lines: 2
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Mfr: Panasonic Electronic Components
Base Product Number: ELF-18
Product Status: Obsolete
RoHS Status: RoHS non-compliant
DC Resistance (DCR) (Max): 1.1Ohm (Typ)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-ELF-18N006A 1340075-ELF-18N006A
Product Name 600MA Inductor and Choke Filters - Common Mode Chokes
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3097-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details