3.3mH @ 1kHz 2 Line Common Mode Choke Through Hole 1.8A DCR 138mOhm (Typ)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PLK1265-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -20 to 105 C (-4 to 221 F) |
| Mounting Option | Through Hole |
| Application | Common Mode Choke; RF Choke |