Panasonic Inductor, 10Mh, 0.7Arms, 20%, Through Hole; Dc Current Rating Panasonic ELF-15N007A

Description
INDUCTOR, 10mH, 0.7Arms, 20%, THROUGH HOLE; DC Current Rating:700mA; Product Range:-; Case Dimensions:15mm x 22.7mm x 21.5mm; Inductance:10mH RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10mH, 0.7Arms, 20%, THROUGH HOLE; DC Current Rating:700mA; Product Range:-; Case Dimensions:15mm x 22.7mm x 21.5mm; Inductance:10mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Mh, 0.7Arms, 20%, Through Hole; Dc Current Rating Panasonic - 96K9510 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Mh, 0.7Arms, 20%, Through Hole; Dc Current Rating Panasonic
96K9510
Inductor, 10Mh, 0.7Arms, 20%, Through Hole; Dc Current Rating Panasonic 96K9510
INDUCTOR, 10mH, 0.7Arms, 20%, THROUGH HOLE; DC Current Rating:700mA; Product Range:-; Case Dimensions:15mm x 22.7mm x 21.5mm; Inductance:10mH RoHS Compliant: Yes

INDUCTOR, 10mH, 0.7Arms, 20%, THROUGH HOLE; DC Current Rating:700mA; Product Range:-; Case Dimensions:15mm x 22.7mm x 21.5mm; Inductance:10mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 96K9510
Product Name Inductor, 10Mh, 0.7Arms, 20%, Through Hole; Dc Current Rating Panasonic
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-10604-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 174-100KEMS10BFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details