Panasonic 4.7uH 100KHz 1.65A Inductor and Choke ELC6GN4R7N

Description
Power Choke Unshielded Wirewound 4.7uH 30% 100KHz 1.65A 0.094Ohm DCR 2424 T/R Product overview: ELC6GN4R7N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 1.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 1.65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC6GN4R7N can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Choke Unshielded Wirewound 4.7uH 30% 100KHz 1.65A 0.094Ohm DCR 2424 T/R Product overview: ELC6GN4R7N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 1.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 1.65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC6GN4R7N can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.7uH 100KHz 1.65A Inductor and Choke - 71-ELC6GN4R7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7uH 100KHz 1.65A Inductor and Choke
71-ELC6GN4R7N
4.7uH 100KHz 1.65A Inductor and Choke 71-ELC6GN4R7N
Power Choke Unshielded Wirewound 4.7uH 30% 100KHz 1.65A 0.094Ohm DCR 2424 T/R Product overview: ELC6GN4R7N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 1.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 1.65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC6GN4R7N can be used for catalog matching and distributor lookup.

Power Choke Unshielded Wirewound 4.7uH 30% 100KHz 1.65A 0.094Ohm DCR 2424 T/R Product overview: ELC6GN4R7N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 1.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 1.65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC6GN4R7N can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - ELC6GN4R7N
745558-ELC6GN4R7N
Fixed Inductors - ELC6GN4R7N 745558-ELC6GN4R7N
Manufacturer: Panasonic Win Source Part Number: 745558-ELC6GN4R7N Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 745558-ELC6GN4R7N
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SMD
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELC6GN4R7N 745558-ELC6GN4R7N
Product Name 4.7uH 100KHz 1.65A Inductor and Choke Fixed Inductors - ELC6GN4R7N
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16.76 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J685JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details