Panasonic Inductor, 680Uh, 10%, 1.4A, Rad; Product Range Panasonic ELC18B681L

Description
INDUCTOR, 680UH, 10%, 1.4A, RAD; Product Range:ELC Series; Inductance:680µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.4A; Saturation Current (Isat):1.4A; DC Resistance Max:0.26ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 680UH, 10%, 1.4A, RAD; Product Range:ELC Series; Inductance:680µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.4A; Saturation Current (Isat):1.4A; DC Resistance Max:0.26ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 680Uh, 10%, 1.4A, Rad; Product Range Panasonic - 62W8423 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, 10%, 1.4A, Rad; Product Range Panasonic
62W8423
Inductor, 680Uh, 10%, 1.4A, Rad; Product Range Panasonic 62W8423
INDUCTOR, 680UH, 10%, 1.4A, RAD; Product Range:ELC Series; Inductance:680µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.4A; Saturation Current (Isat):1.4A; DC Resistance Max:0.26ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 680UH, 10%, 1.4A, RAD; Product Range:ELC Series; Inductance:680µH; Inductor Construction:Unshielded; RMS Current (Irms):1.4A; Saturation Current (Isat):1.4A; DC Resistance Max:0.26ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8423
Product Name Inductor, 680Uh, 10%, 1.4A, Rad; Product Range Panasonic
Inductance Range 680 microH
Inductance Tolerance 10 (+/- %)
DCR 0.2600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1660195 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 330 microH
View Details
Fixed Inductors - 486-3103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details