Panasonic Inductor, 220Uh, 10%, 2.4A, Rad; Product Range Panasonic ELC18B221L

Description
INDUCTOR, 220UH, 10%, 2.4A, RAD; Product Range:ELC Series; Inductance:220µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.4A; Saturation Current (Isat):2.4A; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 220UH, 10%, 2.4A, RAD; Product Range:ELC Series; Inductance:220µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.4A; Saturation Current (Isat):2.4A; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 220Uh, 10%, 2.4A, Rad; Product Range Panasonic - 62W8411 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 10%, 2.4A, Rad; Product Range Panasonic
62W8411
Inductor, 220Uh, 10%, 2.4A, Rad; Product Range Panasonic 62W8411
INDUCTOR, 220UH, 10%, 2.4A, RAD; Product Range:ELC Series; Inductance:220µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.4A; Saturation Current (Isat):2.4A; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 220UH, 10%, 2.4A, RAD; Product Range:ELC Series; Inductance:220µH; Inductor Construction:Unshielded; RMS Current (Irms):2.4A; Saturation Current (Isat):2.4A; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8411
Product Name Inductor, 220Uh, 10%, 2.4A, Rad; Product Range Panasonic
Inductance Range 220 microH
Inductance Tolerance 10 (+/- %)
DCR 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J225JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22000 microH
Q Factor 50
View Details
Common Mode Chokes - 486-3158-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers