Panasonic Inductor, 150Uh, 10%, 2.7A, Rad; Product Range Panasonic ELC18B151L

Description
INDUCTOR, 150UH, 10%, 2.7A, RAD; Product Range:ELC Series; Inductance:150µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.7A; Saturation Current (Isat):2.7A; DC Resistance Max:0.072ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 150UH, 10%, 2.7A, RAD; Product Range:ELC Series; Inductance:150µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.7A; Saturation Current (Isat):2.7A; DC Resistance Max:0.072ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 150Uh, 10%, 2.7A, Rad; Product Range Panasonic - 62W8409 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 10%, 2.7A, Rad; Product Range Panasonic
62W8409
Inductor, 150Uh, 10%, 2.7A, Rad; Product Range Panasonic 62W8409
INDUCTOR, 150UH, 10%, 2.7A, RAD; Product Range:ELC Series; Inductance:150µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.7A; Saturation Current (Isat):2.7A; DC Resistance Max:0.072ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 150UH, 10%, 2.7A, RAD; Product Range:ELC Series; Inductance:150µH; Inductor Construction:Unshielded; RMS Current (Irms):2.7A; Saturation Current (Isat):2.7A; DC Resistance Max:0.072ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8409
Product Name Inductor, 150Uh, 10%, 2.7A, Rad; Product Range Panasonic
Inductance Range 150 microH
Inductance Tolerance 10 (+/- %)
DCR 0.0720 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176636-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Automotive 0.0068uH 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details