Panasonic Inductor, 10Mh, 10%, 0.36A, Rad; Product Range Panasonic ELC18B103L

Description
INDUCTOR, 10MH, 10%, 0.36A, RAD; Product Range:ELC Series; Inductance:10mH; Inductor Construction:Unshiel ded; RMS Current (Irms):360mA; Saturation Current (Isat):360mA; DC Resistance Max:3.9ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10MH, 10%, 0.36A, RAD; Product Range:ELC Series; Inductance:10mH; Inductor Construction:Unshiel ded; RMS Current (Irms):360mA; Saturation Current (Isat):360mA; DC Resistance Max:3.9ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Mh, 10%, 0.36A, Rad; Product Range Panasonic - 62W8405 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Mh, 10%, 0.36A, Rad; Product Range Panasonic
62W8405
Inductor, 10Mh, 10%, 0.36A, Rad; Product Range Panasonic 62W8405
INDUCTOR, 10MH, 10%, 0.36A, RAD; Product Range:ELC Series; Inductance:10mH; Inductor Construction:Unshiel ded; RMS Current (Irms):360mA; Saturation Current (Isat):360mA; DC Resistance Max:3.9ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 10MH, 10%, 0.36A, RAD; Product Range:ELC Series; Inductance:10mH; Inductor Construction:Unshielded; RMS Current (Irms):360mA; Saturation Current (Isat):360mA; DC Resistance Max:3.9ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8405
Product Name Inductor, 10Mh, 10%, 0.36A, Rad; Product Range Panasonic
Inductance Range 10000 microH
Inductance Tolerance 10 (+/- %)
DCR 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N2 0402DC-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details