Panasonic Inductor, 100Uh, 10%, 3.2A, Rad; Product Range Panasonic ELC18B101L

Description
INDUCTOR, 100UH, 10%, 3.2A, RAD; Product Range:ELC Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):3.2A; Saturation Current (Isat):3.2A; DC Resistance Max:0.057ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100UH, 10%, 3.2A, RAD; Product Range:ELC Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):3.2A; Saturation Current (Isat):3.2A; DC Resistance Max:0.057ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, 10%, 3.2A, Rad; Product Range Panasonic - 62W8403 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 10%, 3.2A, Rad; Product Range Panasonic
62W8403
Inductor, 100Uh, 10%, 3.2A, Rad; Product Range Panasonic 62W8403
INDUCTOR, 100UH, 10%, 3.2A, RAD; Product Range:ELC Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):3.2A; Saturation Current (Isat):3.2A; DC Resistance Max:0.057ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, 10%, 3.2A, RAD; Product Range:ELC Series; Inductance:100µH; Inductor Construction:Unshielded; RMS Current (Irms):3.2A; Saturation Current (Isat):3.2A; DC Resistance Max:0.057ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
INDUCTOR; POWER INDUCTOR;ELC COIL INDUCTOR,100UH 3.2A - 70068619 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR; POWER INDUCTOR;ELC COIL INDUCTOR,100UH 3.2A
70068619
INDUCTOR; POWER INDUCTOR;ELC COIL INDUCTOR,100UH 3.2A 70068619
INDUCTOR; POWER INDUCTOR;ELC COIL INDUCTOR,100UH 3.2A

INDUCTOR; POWER INDUCTOR;ELC COIL INDUCTOR,100UH 3.2A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 62W8403 70068619
Product Name Inductor, 100Uh, 10%, 3.2A, Rad; Product Range Panasonic INDUCTOR; POWER INDUCTOR;ELC COIL INDUCTOR,100UH 3.2A
Inductance Range 100 microH
Inductance Tolerance 10 (+/- %)
DCR 0.0570 ohms
Rated DC Current 3200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

100uH 3.15A 40mOhm Inductor and Choke - 839-DS1-25-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details