Panasonic Inductor, 150Uh, 10%, 2.2A, Rad; Product Range Panasonic ELC16B151L

Description
INDUCTOR, 150UH, 10%, 2.2A, RAD; Product Range:ELC Series; Inductance:150µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.2A; Saturation Current (Isat):2.2A; DC Resistance Max:0.103ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 150UH, 10%, 2.2A, RAD; Product Range:ELC Series; Inductance:150µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.2A; Saturation Current (Isat):2.2A; DC Resistance Max:0.103ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 150Uh, 10%, 2.2A, Rad; Product Range Panasonic - 62W8384 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 10%, 2.2A, Rad; Product Range Panasonic
62W8384
Inductor, 150Uh, 10%, 2.2A, Rad; Product Range Panasonic 62W8384
INDUCTOR, 150UH, 10%, 2.2A, RAD; Product Range:ELC Series; Inductance:150µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.2A; Saturation Current (Isat):2.2A; DC Resistance Max:0.103ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 150UH, 10%, 2.2A, RAD; Product Range:ELC Series; Inductance:150µH; Inductor Construction:Unshielded; RMS Current (Irms):2.2A; Saturation Current (Isat):2.2A; DC Resistance Max:0.103ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8384
Product Name Inductor, 150Uh, 10%, 2.2A, Rad; Product Range Panasonic
Inductance Range 150 microH
Inductance Tolerance 10 (+/- %)
DCR 0.1030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Q Factor 70
View Details
Common Mode Chokes - 486-DKIH-3358-40D2-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details