Panasonic Inductor, 100Uh, 10%, 2.6A, Rad; Product Range Panasonic ELC16B101L

Description
INDUCTOR, 100UH, 10%, 2.6A, RAD; Product Range:ELC Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.6A; Saturation Current (Isat):2.6A; DC Resistance Max:0.072ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100UH, 10%, 2.6A, RAD; Product Range:ELC Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.6A; Saturation Current (Isat):2.6A; DC Resistance Max:0.072ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, 10%, 2.6A, Rad; Product Range Panasonic - 62W8377 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 10%, 2.6A, Rad; Product Range Panasonic
62W8377
Inductor, 100Uh, 10%, 2.6A, Rad; Product Range Panasonic 62W8377
INDUCTOR, 100UH, 10%, 2.6A, RAD; Product Range:ELC Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.6A; Saturation Current (Isat):2.6A; DC Resistance Max:0.072ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, 10%, 2.6A, RAD; Product Range:ELC Series; Inductance:100µH; Inductor Construction:Unshielded; RMS Current (Irms):2.6A; Saturation Current (Isat):2.6A; DC Resistance Max:0.072ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8377
Product Name Inductor, 100Uh, 10%, 2.6A, Rad; Product Range Panasonic
Inductance Range 100 microH
Inductance Tolerance 10 (+/- %)
DCR 0.0720 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Smd Inductor 4.7 H@6.0A Rohs Compliant Triad Magnetics - 55X4274 - Newark, An Avnet Company
Specs
Mounting Option Surface Mount Technology
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-D22D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1670301 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details