Panasonic Inductor, 220Uh, 10%, 1.55A, Rad; Product Range Panasonic ELC12D221E

Description
INDUCTOR, 220UH, 10%, 1.55A, RAD; Product Range:ELC Series; Inductance:220µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.55A; Saturation Current (Isat):1.55A; DC Resistance Max:0.23ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 220UH, 10%, 1.55A, RAD; Product Range:ELC Series; Inductance:220µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.55A; Saturation Current (Isat):1.55A; DC Resistance Max:0.23ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 220Uh, 10%, 1.55A, Rad; Product Range Panasonic - 62W8366 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 10%, 1.55A, Rad; Product Range Panasonic
62W8366
Inductor, 220Uh, 10%, 1.55A, Rad; Product Range Panasonic 62W8366
INDUCTOR, 220UH, 10%, 1.55A, RAD; Product Range:ELC Series; Inductance:220µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.55A; Saturation Current (Isat):1.55A; DC Resistance Max:0.23ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 220UH, 10%, 1.55A, RAD; Product Range:ELC Series; Inductance:220µH; Inductor Construction:Unshielded; RMS Current (Irms):1.55A; Saturation Current (Isat):1.55A; DC Resistance Max:0.23ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8366
Product Name Inductor, 220Uh, 10%, 1.55A, Rad; Product Range Panasonic
Inductance Range 220 microH
Inductance Tolerance 10 (+/- %)
DCR 0.2300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Power Inductors - 2176781-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
Compensated Choke, 1-phase - DKCV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 900 to 180000 microH
View Details