Panasonic Inductor, 1Mh, 10%, 0.87A, Rad; Product Range Panasonic ELC12D102E

Description
INDUCTOR, 1MH, 10%, 0.87A, RAD; Product Range:ELC-12D Series; Inductance:1mH; Inductor Construction:Unshiel ded; RMS Current (Irms):870mA; Saturation Current (Isat):-; DC Resistance Max:0.72ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1MH, 10%, 0.87A, RAD; Product Range:ELC-12D Series; Inductance:1mH; Inductor Construction:Unshiel ded; RMS Current (Irms):870mA; Saturation Current (Isat):-; DC Resistance Max:0.72ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Mh, 10%, 0.87A, Rad; Product Range Panasonic - 62W8360 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 10%, 0.87A, Rad; Product Range Panasonic
62W8360
Inductor, 1Mh, 10%, 0.87A, Rad; Product Range Panasonic 62W8360
INDUCTOR, 1MH, 10%, 0.87A, RAD; Product Range:ELC-12D Series; Inductance:1mH; Inductor Construction:Unshiel ded; RMS Current (Irms):870mA; Saturation Current (Isat):-; DC Resistance Max:0.72ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 1MH, 10%, 0.87A, RAD; Product Range:ELC-12D Series; Inductance:1mH; Inductor Construction:Unshielded; RMS Current (Irms):870mA; Saturation Current (Isat):-; DC Resistance Max:0.72ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8360
Product Name Inductor, 1Mh, 10%, 0.87A, Rad; Product Range Panasonic
Inductance Range 1000 microH
Inductance Tolerance 10 (+/- %)
DCR 0.7200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-22N 0402CT-22NXJRW , 0402CT-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details