Panasonic Inductors, Coils, Chokes - Fixed Inductors ELC11D472F

Description
Win Source Part Number: 1348755-ELC11D472F Category: Inductors, Coils, Chokes - Fixed Inductors Series: ELC11D Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Size / Dimension: 0.453" Dia (11.50mm) Inductance: 4.7 mH Height - Seated (Max): 0.547" (13.90mm) Standard Package: 2,000 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 5.2Ohm Supplier Device Package: Radial Lead ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 260 mA Inductance Frequency - Test: 10 kHz HTSUS: 8504.50.8000 Mfr: Panasonic Electronic Components Base Product Number: ELC11 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1348755-ELC11D472F Category: Inductors, Coils, Chokes - Fixed Inductors Series: ELC11D Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Size / Dimension: 0.453" Dia (11.50mm) Inductance: 4.7 mH Height - Seated (Max): 0.547" (13.90mm) Standard Package: 2,000 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 5.2Ohm Supplier Device Package: Radial Lead ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 260 mA Inductance Frequency - Test: 10 kHz HTSUS: 8504.50.8000 Mfr: Panasonic Electronic Components Base Product Number: ELC11 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1348755-ELC11D472F - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1348755-ELC11D472F
Inductors, Coils, Chokes - Fixed Inductors 1348755-ELC11D472F
Win Source Part Number: 1348755-ELC11D472F Category: Inductors, Coils, Chokes - Fixed Inductors Series: ELC11D Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Size / Dimension: 0.453" Dia (11.50mm) Inductance: 4.7 mH Height - Seated (Max): 0.547" (13.90mm) Standard Package: 2,000 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 5.2Ohm Supplier Device Package: Radial Lead ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 260 mA Inductance Frequency - Test: 10 kHz HTSUS: 8504.50.8000 Mfr: Panasonic Electronic Components Base Product Number: ELC11 Product Status: Obsolete

Win Source Part Number: 1348755-ELC11D472F
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: ELC11D
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Size / Dimension: 0.453" Dia (11.50mm)
Inductance: 4.7 mH
Height - Seated (Max): 0.547" (13.90mm)
Standard Package: 2,000
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 5.2Ohm
Supplier Device Package: Radial Lead
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 260 mA
Inductance Frequency - Test: 10 kHz
HTSUS: 8504.50.8000
Mfr: Panasonic Electronic Components
Base Product Number: ELC11
Product Status: Obsolete

Buy Now Datasheet
4.7mH 10KHz 260mA Inductor and Choke - 71-ELC11D472F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7mH 10KHz 260mA Inductor and Choke
71-ELC11D472F
4.7mH 10KHz 260mA Inductor and Choke 71-ELC11D472F
Choke Wirewound 4.7mH 10% 10KHz Ferrite 260mA 5.2Ohm DCR RDL Product overview: ELC11D472F from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7mH, 10KHz, 260mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7mH, 10KHz, 260mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC11D472F can be used for catalog matching and distributor lookup.

Choke Wirewound 4.7mH 10% 10KHz Ferrite 260mA 5.2Ohm DCR RDL Product overview: ELC11D472F from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7mH, 10KHz, 260mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7mH, 10KHz, 260mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC11D472F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1348755-ELC11D472F 71-ELC11D472F
Product Name Inductors, Coils, Chokes - Fixed Inductors 4.7mH 10KHz 260mA Inductor and Choke
Technology Standard; Wirewound Choke
Core Material Ferrite Ferrite
Application RF Choke
Configuration Fixed
Inductance Range 4700 microH 4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 3-phase - DKIP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 600 to 5000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers